CUI Inc. Microphones CMC-6022-42P

Description
Microphones 2Vdc -42db Pin mount 6mm Omnidirectional
Datasheet
Description
Microphones 2Vdc -42db Pin mount 6mm Omnidirectional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
CMC-6022-42P
Microphones CMC-6022-42P
Microphones 2Vdc -42db Pin mount 6mm Omnidirectional

Microphones 2Vdc -42db Pin mount 6mm Omnidirectional

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number CMC-6022-42P
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Noise Canceling Microphones - CEM-N9750EAA544NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details