CUI Inc. Microphones CMC-4015-25T

Description
Microphones 3Vdc -25db Terminal 6mm Omnidirectional
Datasheet
Description
Microphones 3Vdc -25db Terminal 6mm Omnidirectional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
CMC-4015-25T
Microphones CMC-4015-25T
Microphones 3Vdc -25db Terminal 6mm Omnidirectional

Microphones 3Vdc -25db Terminal 6mm Omnidirectional

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number CMC-4015-25T
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 60 dB
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details