CUI Inc. Audio Products-Microphones CMC-2742PBJ-A

Description
Manufacturer: CUI Devices Category: Audio Products-Microphones Package: Box Product Status: Active Type: Electret Condenser Output Type: Analog Frequency Range: 100 Hz ~ 20 kHz Size / Dimension: 0.236" Dia (6.00mm) Height (Max): 0.114" (2.90mm) Shape: Circular
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Category: Audio Products-Microphones Package: Box Product Status: Active Type: Electret Condenser Output Type: Analog Frequency Range: 100 Hz ~ 20 kHz Size / Dimension: 0.236" Dia (6.00mm) Height (Max): 0.114" (2.90mm) Shape: Circular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: CUI Devices Category: Audio Products-Microphones Package: Box Product Status: Active Type: Electret Condenser Output Type: Analog Frequency Range: 100 Hz ~ 20 kHz Size / Dimension: 0.236" Dia (6.00mm) Height (Max): 0.114" (2.90mm) Shape: Circular

Manufacturer: CUI Devices
Category: Audio Products-Microphones
Package: Box
Product Status: Active
Type: Electret Condenser
Output Type: Analog
Frequency Range: 100 Hz ~ 20 kHz
Size / Dimension: 0.236" Dia (6.00mm)
Height (Max): 0.114" (2.90mm)
Shape: Circular

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
CMC-2742PBJ-A
Microphones CMC-2742PBJ-A
Microphones Microphones

Microphones Microphones

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones
Product Number CMC-2742PBJ-A
Product Name Audio Products-Microphones Microphones
Frequency Response 100 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details