Biamp Systems, Ltd. Horn Loaded Sound Projector MPH31

Description
The MPH31 is a horn loaded sound projector suited for low impedance and 100-volt installations. The most common used applications are noisy areas where you need the sound to be more directive. It is for sure the ideal solution for production halls, warehouses... Be sure everyone heard your message loud and clear. The MPH31 has been designed especially for outdoor background music but is also applicable on any other location where you may want to benefit from the sturdy housing and IP54 rating. This horn loaded music projector can operate in 30, 15, 7.5 and 4 watts in a 100-volt system by using the simple and easy accessible switch at the back of the speaker. If you are looking for a solution for balanced sound for music and speech reproduction, the MPH31 will come out as a well appreciated loudspeaker with lots of possibilities. Installers simply love the fact that they don't need to open the cabinet to connect the speaker wires.
Datasheet
Description
The MPH31 is a horn loaded sound projector suited for low impedance and 100-volt installations. The most common used applications are noisy areas where you need the sound to be more directive. It is for sure the ideal solution for production halls, warehouses... Be sure everyone heard your message loud and clear. The MPH31 has been designed especially for outdoor background music but is also applicable on any other location where you may want to benefit from the sturdy housing and IP54 rating. This horn loaded music projector can operate in 30, 15, 7.5 and 4 watts in a 100-volt system by using the simple and easy accessible switch at the back of the speaker. If you are looking for a solution for balanced sound for music and speech reproduction, the MPH31 will come out as a well appreciated loudspeaker with lots of possibilities. Installers simply love the fact that they don't need to open the cabinet to connect the speaker wires.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Loaded Sound Projector - MPH31 - Biamp Systems, Ltd.
Beaverton, OR, United States
Horn Loaded Sound Projector
MPH31
Horn Loaded Sound Projector MPH31
The MPH31 is a horn loaded sound projector suited for low impedance and 100-volt installations. The most common used applications are noisy areas where you need the sound to be more directive. It is for sure the ideal solution for production halls, warehouses... Be sure everyone heard your message loud and clear. The MPH31 has been designed especially for outdoor background music but is also applicable on any other location where you may want to benefit from the sturdy housing and IP54 rating. This horn loaded music projector can operate in 30, 15, 7.5 and 4 watts in a 100-volt system by using the simple and easy accessible switch at the back of the speaker. If you are looking for a solution for balanced sound for music and speech reproduction, the MPH31 will come out as a well appreciated loudspeaker with lots of possibilities. Installers simply love the fact that they don't need to open the cabinet to connect the speaker wires.

The MPH31 is a horn loaded sound projector suited for low impedance and 100-volt installations. The most common used applications are noisy areas where you need the sound to be more directive. It is for sure the ideal solution for production halls, warehouses... Be sure everyone heard your message loud and clear.

The MPH31 has been designed especially for outdoor background music but is also applicable on any other location where you may want to benefit from the sturdy housing and IP54 rating. This horn loaded music projector can operate in 30, 15, 7.5 and 4 watts in a 100-volt system by using the simple and easy accessible switch at the back of the speaker.

If you are looking for a solution for balanced sound for music and speech reproduction, the MPH31 will come out as a well appreciated loudspeaker with lots of possibilities. Installers simply love the fact that they don't need to open the cabinet to connect the speaker wires.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number MPH31
Product Name Horn Loaded Sound Projector
Nominal Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - DFM-2535R00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 746 Hz
View Details