48 Vdc, 4.69 A, 225 W
Open Frame AC DC Converters 1 Output 48V 4.69A 80 ~ 264 VAC Input
CUI Inc. | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | VMS-225-48 | 102-4464-ND |
Product Name | Chassis Mount AC-DC Power Supply | AC DC Converters |
Type | AC/DC Converter; Medical Power Supply | AC / DC Adapter; AC/DC Converter; Medical Power Supply; 1 |
Form Factor | Open Frame | Open Frame |
Features | Power Factor Correction | |
DC Output Voltage | 48.0 volts | |
DC Output Current | 4.69 amps |