Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SAME SKY
PP3-002C -- POWER PLUG 1.1 X 3.5 X 9.0MM STRAIGHT CABLE MOUNT CUI
Same Sky
Power Plug 1.1 X 3.5 X 9.0Mm Straight Cable Mount Cui
PP3-002C
Description
POWER PLUG 1.1 X 3.5 X 9.0MM STRAIGHT CABLE MOUNT
Newark, An Avnet Company
Done
Description
POWER PLUG 1.1 X 3.5 X 9.0MM STRAIGHT CABLE MOUNT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Power Plug 1.1 X 3.5 X 9.0Mm Straight Cable Mount Cui
08AK6767
Power Plug 1.1 X 3.5 X 9.0Mm Straight Cable Mount Cui
08AK6767
POWER PLUG 1.1 X 3.5 X 9.0MM STRAIGHT CABLE MOUNT
POWER PLUG 1.1 X 3.5 X 9.0MM STRAIGHT CABLE MOUNT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
08AK6767
Product Name
Power Plug 1.1 X 3.5 X 9.0Mm Straight Cable Mount Cui
Geometry
Straight
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Assortment of plugs
NEKM-C-5
Specs
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
View Details
BARTEC
Amphenol AMPHE-EX
amphenol connectors amphe ex series
Specs
Connector Type
Circular / Cylindrical Connectors
View Details
Allen-Bradley / Rockwell Automation
Plug/Receptacle
1485F-P1R5-CG
Specs
Gender
Female / Jack
Geometry
Straight
View Details
TE Connectivity
Multi Purpose
023589-000
Specs
Connector Type
Coaxial Connector
Contact Size (AWG)
30 to 32 AWG
View Details
2
suppliers