15 Vdc, 0.13 A, 2 W, 21.6~26.4 Vdc Input Range
CUI Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | PDS2-S24-S15-M |
Product Name | 2 W Board Mount Isolated DC-DC Converter |
Type | DC-DC Converter |
Form Factor | Board Mount |
DC Output Voltage | 15.0 volts |
DC Output Current | 0.1330 amps |