The CCG3-24-05SR is a 3 W isolated DC-DC converter designed for surface-mount operation, with a 9 to 36 Vdc input range and a 5 V output. It provides a maximum output current of 0.6 A, with 82% efficiency at nominal input voltage and line/load regulation of 20 mV. The device features 1,500 Vdc input-to-output isolation and operates within an ambient temperature range of -40 to +100°C. The package is compliant with IEC62368-1, and the board coating option is available for rail and harsh environment applications.
DC-DC Converters, PCB mount, Output: 3W, 5V, Isolated type
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CCG3-24-05SR | 30AK8153 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| Regulatory Compliance | IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 |