The SR3-5V-150-1C is a signal relay with a 5 Vdc coil, 1 Form C contact, and a coil power of 150 mW. It has a contact rating of 1 A at 125 Vac or 24 Vdc, with a maximum switching current of 2 A and switching power of 250 VA or 48 W. The relay features gold-silver alloy contact material, a contact resistance of 50 mΩ at 6 Vdc and 0.1 A, and a 5 ms operate and release time. It is rated for operation from -40 to 70°C with 35 to 95% RH humidity, and meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. The device is surface-mountable with a PCB footprint of 12.3 mm × 7.3 mm and weighs 2.2 g.
RELAY GENERAL PURPOSE SPDT 1A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR3-5V-150-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |