TE Connectivity Power Relays 1-1393102-3

Description
Body Features Product Weight : 57 G  [2.01 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 20 Contact Material : AgCdO Contact Number of Poles : 1 Terminal Type : Plug-In Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 50.8 MM  [2 INCH ] Product Length : 35.7 MM  [1.406 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 120 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote
Description
Body Features Product Weight : 57 G  [2.01 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 20 Contact Material : AgCdO Contact Number of Poles : 1 Terminal Type : Plug-In Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 50.8 MM  [2 INCH ] Product Length : 35.7 MM  [1.406 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 120 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1-1393102-3 - TE Connectivity
Berwyn, PA, United States
Power Relays
1-1393102-3
Power Relays 1-1393102-3
Body Features Product Weight : 57 G  [2.01 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 20 Contact Material : AgCdO Contact Number of Poles : 1 Terminal Type : Plug-In Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 50.8 MM  [2 INCH ] Product Length : 35.7 MM  [1.406 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 120 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70

Body Features


  • Product Weight : 57 G  [2.01 OZ ]

Contact Features


  • Contact Arrangement : 1 Form X (NO - DM)
  • Contact Current Class (AMP) : 16, 10 - 20
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Material : AgCdO
  • Contact Number of Poles : 1
  • Terminal Type : Plug-In

Dimensions


  • Height Class (Mechanical) (MM) : 50 - 60
  • Length Class (Mechanical) (MM) : 35 - 40
  • Product Height : 50.8 MM  [2 INCH ]
  • Product Length : 35.7 MM  [1.406 INCH ]
  • Product Width : 35.7 MM  [1.405 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1200
  • Coil Resistance (OHM) : 120
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 12
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 120
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Relay Mounting Type : Socket

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 70
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1393102-3 1-1393102-3
Product Name Power Relays Relays
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393204-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1393771-5 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Signal Relays - 1-1393789-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers