Same Sky Power Relays, Over 2 Amps PRY4-5V-900-1C-F

Description
RELAY GEN PURPOSE SPDT 30A 5V
Request a Quote
Description
RELAY GEN PURPOSE SPDT 30A 5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRY4 series is a power relay with epoxy sealing and Class F coil insulation, available in 1 Form A or 1 Form C contact configurations. This part has a 40 A switching rating at 250 Vac for Form A and 30/20 A at 250 Vac for Form C, with a maximum switching voltage of 277 Vac and switching power of 8,310 VA for Form C. It operates at 5 Vdc coil voltage with 28 Ω coil resistance, consumes 0.90 W, and has a 15 ms operate time and 10 ms release time. The relay supports -40 to 105 °C operating temperature, is UL/cUL 508 approved, meets UL94V-0 flammability rating, and is RoHS compliant. It is mounted on a PCB with a weight of 24 g.

Datasheet Summary
Powered by GS/AI

The PRY4 series is a power relay with epoxy sealing and Class F coil insulation, available in 1 Form A or 1 Form C contact configurations. This part has a 40 A switching rating at 250 Vac for Form A and 30/20 A at 250 Vac for Form C, with a maximum switching voltage of 277 Vac and switching power of 8,310 VA for Form C. It operates at 5 Vdc coil voltage with 28 Ω coil resistance, consumes 0.90 W, and has a 15 ms operate time and 10 ms release time. The relay supports -40 to 105 °C operating temperature, is UL/cUL 508 approved, meets UL94V-0 flammability rating, and is RoHS compliant. It is mounted on a PCB with a weight of 24 g.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PRY4-5V-900-1C-F-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PRY4-5V-900-1C-F-ND
Power Relays, Over 2 Amps 2223-PRY4-5V-900-1C-F-ND
RELAY GEN PURPOSE SPDT 30A 5V

RELAY GEN PURPOSE SPDT 30A 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PRY4-5V-900-1C-F-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 858-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details