The PRL4-9V-DC-1A is a latching power relay with a dual coil, 9 Vdc operate and reset voltage, and 1 Form A contact configuration. It features a 16 A contact rating at 250 Vac, 20 A maximum switching current, and 5,000 VA maximum switching power. The relay has a coil power consumption of 400 mW, operate and release times of 15 ms, and operates within a temperature range of -40 to 85 °C. It is packaged in a surface-mountable design with dimensions derived from the mechanical drawing, weighs 7 g, and meets UL/cUL 508 and UL94V-0 safety standards. RoHS compliant. The part is shipped in a reset state and requires a pulse of 1 to 1.3 times rated coil voltage for actuation, with a minimum pulse width of 30 ms.
RELAY GEN PURPOSE SPST 16A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL4-9V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |