WAGO Relay module 286-312

Description
Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 7 A; Red status indicator; Module width: 20 mm; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 7 A; Red status indicator; Module width: 20 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 286-312 - WAGO
Germantown, WI, United States
Relay module
286-312
Relay module 286-312
Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 7 A; Red status indicator; Module width: 20 mm; gray

Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 7 A; Red status indicator; Module width: 20 mm; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-286-312-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-286-312-ND
Power Relays, Over 2 Amps 2946-286-312-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, Dpst, 250Vac, 300Vdc, 7A; Contact Configuration Wago - 29K1467 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst, 250Vac, 300Vdc, 7A; Contact Configuration Wago
29K1467
Relay, Dpst, 250Vac, 300Vdc, 7A; Contact Configuration Wago 29K1467
RELAY, DPST, 250VAC, 300VDC, 7A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:7A; Product Range:286 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPST, 250VAC, 300VDC, 7A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:7A; Product Range:286 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 286-312 2946-286-312-ND 29K1467
Product Name Relay module Power Relays, Over 2 Amps Relay, Dpst, 250Vac, 300Vdc, 7A; Contact Configuration Wago
Mounting Pluggable module for receptacle terminal blocks Socketable Socket or Plug-in Style; Socket
Relay Type General
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Basic relay - 858-152 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Basic relay - 858-154 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers