Same Sky Speakers GF1004H

Description
8 Ohms General Purpose Speaker 20W 100Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 20W 100Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF1004H-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF1004H-ND
Speakers GF1004H-ND
8 Ohms General Purpose Speaker 20W 100Hz ~ 10kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 20W 100Hz ~ 10kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF1004H-ND
Product Name Speakers
Resonance Frequency 100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 276842 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
Low-Profile, Dual-Driver Subwoofer System - V2-212S - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
 - SVP-12PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details