Same Sky Speakers GF0922

Description
8 Ohms General Purpose Speaker 2W 300Hz ~ 13kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 300Hz ~ 13kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0922-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0922-ND
Speakers GF0922-ND
8 Ohms General Purpose Speaker 2W 300Hz ~ 13kHz Top Round

8 Ohms General Purpose Speaker 2W 300Hz ~ 13kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0922-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details