Same Sky Speakers GF0876

Description
8 Ohms General Purpose Speaker 2W 232Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 232Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0876-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0876-ND
Speakers GF0876-ND
8 Ohms General Purpose Speaker 2W 232Hz ~ 18kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 2W 232Hz ~ 18kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0876-ND
Product Name Speakers
Resonance Frequency 290 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - 2603-CAC20-01W95-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details