Same Sky Speakers GF0771M

Description
8 Ohms General Purpose Speaker 1W 280Hz ~ 11kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 280Hz ~ 11kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0771M-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0771M-ND
Speakers GF0771M-ND
8 Ohms General Purpose Speaker 1W 280Hz ~ 11kHz Top Round

8 Ohms General Purpose Speaker 1W 280Hz ~ 11kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0771M-ND
Product Name Speakers
Resonance Frequency 280 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
Oval Speakers - CES400S120CA08PCN380STR - Challenge Electronics
Specs
SPL 84 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details