Same Sky Speakers GF0771

Description
8 Ohms General Purpose Speaker 1W 180Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 180Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0771-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0771-ND
Speakers GF0771-ND
8 Ohms General Purpose Speaker 1W 180Hz ~ 10kHz Top Round

8 Ohms General Purpose Speaker 1W 180Hz ~ 10kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0771-ND
Product Name Speakers
Resonance Frequency 180 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 6284715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CS13-00P20-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 200 Hz
View Details