Same Sky Speakers GF0668B

Description
8 Ohms General Purpose Speaker 3W 200Hz ~ 17kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 3W 200Hz ~ 17kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-5669-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5669-ND
Speakers 102-5669-ND
8 Ohms General Purpose Speaker 3W 200Hz ~ 17kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 3W 200Hz ~ 17kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-5669-ND
Product Name Speakers
Resonance Frequency 200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 3643408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.99 inch (50 mm)
View Details
Car Audio, Subwoofer - G312 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 375 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details