Same Sky Speakers GF0576

Description
8 Ohms General Purpose Speaker 250mW 380Hz ~ 8.1kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 380Hz ~ 8.1kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0576-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0576-ND
Speakers GF0576-ND
8 Ohms General Purpose Speaker 250mW 380Hz ~ 8.1kHz Top Round

8 Ohms General Purpose Speaker 250mW 380Hz ~ 8.1kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0576-ND
Product Name Speakers
Resonance Frequency 380 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 7191960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.40 inch (61 mm)
View Details
Home Audio, Subwoofer - ASW 250 Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 100 watts
Frequency Response 28 to 150 Hz
Size 14.06 inch (357 mm)
View Details