Challenge Electronics Speakers CS15-01P280-02-1

Description
SPEAKER 10.2OHM 1W 85DB
Request a Quote Datasheet
Description
SPEAKER 10.2OHM 1W 85DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS15-01P280-02-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 10.2OHM 1W 85DB

SPEAKER 10.2OHM 1W 85DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS15-01P280-02-1-ND
Product Name Speakers
Resonance Frequency 2800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 163444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Speakers - 2603-CS12-00P43-02-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 430 Hz
View Details