Same Sky Speakers GF0573

Description
8 Ohms General Purpose Speaker 3W 450Hz ~ 21kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 3W 450Hz ~ 21kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0573-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0573-ND
Speakers GF0573-ND
8 Ohms General Purpose Speaker 3W 450Hz ~ 21kHz Top Round

8 Ohms General Purpose Speaker 3W 450Hz ~ 21kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0573-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Car Audio, Full Range Speaker - SC85 - Boston Acoustics, Inc.
Specs
Nominal Power 50 to 150 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) - 13W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details