Same Sky Speakers GF0501

Description
8 Ohms General Purpose Speaker 250mW 450Hz ~ 5.9kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 450Hz ~ 5.9kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GF0501-ND - DigiKey
Thief River Falls, MN, United States
Speakers
GF0501-ND
Speakers GF0501-ND
8 Ohms General Purpose Speaker 250mW 450Hz ~ 5.9kHz Top Round

8 Ohms General Purpose Speaker 250mW 450Hz ~ 5.9kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GF0501-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
Speakers - 2603-CS40-01P60-05-3X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 600 Hz
View Details