Same Sky Speakers GC0402MA

Description
8 Ohms Low Profile Speaker 500mW 580Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Low Profile Speaker 500mW 580Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4652-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4652-ND
Speakers 102-4652-ND
8 Ohms Low Profile Speaker 500mW 580Hz ~ 20kHz Top Round

8 Ohms Low Profile Speaker 500mW 580Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4652-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
RC-LCR Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details