Same Sky Speakers GC0351P-1

Description
4 Ohms General Purpose Speaker 1W 630Hz ~ 13kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 1W 630Hz ~ 13kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GC0351P-1-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 1W 630Hz ~ 13kHz Top Oval, Rectangular Frame

4 Ohms General Purpose Speaker 1W 630Hz ~ 13kHz Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number GC0351P-1-ND
Product Name Speakers
Resonance Frequency 630 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
Home Audio, In-Wall Speaker - HSi 475 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details