Same Sky Speakers GC0302M

Description
32 Ohms General Purpose Speaker 30mW 220Hz ~ 3kHz Top Round
Request a Quote Datasheet
Description
32 Ohms General Purpose Speaker 30mW 220Hz ~ 3kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4651-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4651-ND
Speakers 102-4651-ND
32 Ohms General Purpose Speaker 30mW 220Hz ~ 3kHz Top Round

32 Ohms General Purpose Speaker 30mW 220Hz ~ 3kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-4651-ND
Product Name Speakers
Resonance Frequency 220 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Piezo Speakers - CES26P23H13-80U - Challenge Electronics
Specs
SPL 100 dB
Frequency Response 800 to 10000 Hz
Resonance Frequency 800 Hz
View Details