Same Sky Speakers GA0876M

Description
8 Ohms General Purpose Speaker 1W 260Hz ~ 22kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 260Hz ~ 22kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1192-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1192-ND
Speakers 102-1192-ND
8 Ohms General Purpose Speaker 1W 260Hz ~ 22kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 1W 260Hz ~ 22kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1192-ND
Product Name Speakers
Resonance Frequency 260 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 512764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.07 inch (205 mm)
View Details
Speakers - 2603-CAC25-01W75-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details