Same Sky Speakers GA0776

Description
8 Ohms General Purpose Speaker 1W 192Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 192Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1180-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1180-ND
Speakers 102-1180-ND
8 Ohms General Purpose Speaker 1W 192Hz ~ 7kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 1W 192Hz ~ 7kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1180-ND
Product Name Speakers
Resonance Frequency 270 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details