Same Sky Speakers GA0771M

Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1190-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1190-ND
Speakers 102-1190-ND
8 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 1W 300Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1190-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 3643256 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
Speakers - 2603-CS34-00W140-17-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1400 Hz
View Details