Same Sky Speakers GA0701

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 3.2kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 3.2kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1178-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1178-ND
Speakers 102-1178-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 3.2kHz Top Round

8 Ohms General Purpose Speaker 500mW 300Hz ~ 3.2kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1178-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 8158731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.77 inch (45 mm)
View Details
Speakers - 2603-CAC60-05W26-40-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 260 Hz
View Details