Same Sky Speakers GA0666

Description
8 Ohms General Purpose Speaker 500mW 320Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 320Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1177-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1177-ND
Speakers 102-1177-ND
8 Ohms General Purpose Speaker 500mW 320Hz ~ 7kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 500mW 320Hz ~ 7kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1177-ND
Product Name Speakers
Resonance Frequency 320 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Home Audio, Home Theater Speaker - SoundWare XS Satellite Speaker Special Edition - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details