Same Sky Speakers GA0506M

Description
8 Ohms General Purpose Speaker 250mW 500Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 500Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1185-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1185-ND
Speakers 102-1185-ND
8 Ohms General Purpose Speaker 250mW 500Hz ~ 10kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 250mW 500Hz ~ 10kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1185-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Dual 8
Specs
SPL 128 dB
Nominal Power 300 watts
Sensitivity 96 dB
View Details
 - SH1500 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
View Details