Same Sky Speakers GA0506

Description
8 Ohms General Purpose Speaker 250mW 430Hz ~ 4kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 250mW 430Hz ~ 4kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-1174-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-1174-ND
Speakers 102-1174-ND
8 Ohms General Purpose Speaker 250mW 430Hz ~ 4kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 250mW 430Hz ~ 4kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-1174-ND
Product Name Speakers
Resonance Frequency 430 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Round Speakers - CES500R235DA08SCN320TR - Challenge Electronics
Specs
SPL 91 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details