Biamp Systems, Ltd. Ceiling Mount Loudspeaker DX-IC6

Description
Available in standard white or black finish, the powerful and versatile Desono DX-IC6 provides high-quality paging and musical performance suitable for numerous applications where the importance of sonic quality cannot be ignored. Particularly effective when supported by the DX-IC10SUB, a DX-IC6 system is capable of meeting demanding needs at a cost usually associated with much smaller loudspeakers. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Desono DX product family makes for an easy match to the other models in the series, while a host of design innovations set the DX-IC6 apart from other products in its size and price range. Featuring a genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC6 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products.
Datasheet
Description
Available in standard white or black finish, the powerful and versatile Desono DX-IC6 provides high-quality paging and musical performance suitable for numerous applications where the importance of sonic quality cannot be ignored. Particularly effective when supported by the DX-IC10SUB, a DX-IC6 system is capable of meeting demanding needs at a cost usually associated with much smaller loudspeakers. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Desono DX product family makes for an easy match to the other models in the series, while a host of design innovations set the DX-IC6 apart from other products in its size and price range. Featuring a genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC6 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Loudspeaker - DX-IC6 - Biamp Systems, Ltd.
Beaverton, OR, United States
Ceiling Mount Loudspeaker
DX-IC6
Ceiling Mount Loudspeaker DX-IC6
Available in standard white or black finish, the powerful and versatile Desono DX-IC6 provides high-quality paging and musical performance suitable for numerous applications where the importance of sonic quality cannot be ignored. Particularly effective when supported by the DX-IC10SUB, a DX-IC6 system is capable of meeting demanding needs at a cost usually associated with much smaller loudspeakers. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Desono DX product family makes for an easy match to the other models in the series, while a host of design innovations set the DX-IC6 apart from other products in its size and price range. Featuring a genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC6 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products.

Available in standard white or black finish, the powerful and versatile Desono DX-IC6 provides high-quality paging and musical performance suitable for numerous applications where the importance of sonic quality cannot be ignored. Particularly effective when supported by the DX-IC10SUB, a DX-IC6 system is capable of meeting demanding needs at a cost usually associated with much smaller loudspeakers. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties.

Uniform voicing among the Desono DX product family makes for an easy match to the other models in the series, while a host of design innovations set the DX-IC6 apart from other products in its size and price range. Featuring a genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC6 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number DX-IC6
Product Name Ceiling Mount Loudspeaker
SPL 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1218640 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 0.63 inch (16 mm)
View Details
Ceiling Mount Subwoofer - DX-IC10SUB - Biamp Systems, Ltd.
Specs
Application MusicAudio
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 8 Ω) - 13W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details