Same Sky Speakers CVS-1708

Description
8 Ohms General Purpose Speaker 200mW 1.2kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 200mW 1.2kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-2499-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-2499-ND
Speakers 102-2499-ND
8 Ohms General Purpose Speaker 200mW 1.2kHz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 200mW 1.2kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-2499-ND
Product Name Speakers
Resonance Frequency 1500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Oval Speakers - CES400V115DA08PMN700TR - Challenge Electronics
Specs
SPL 86 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details