Same Sky Speakers CTW-5424-108SE

Description
TWEETER, 54.8MM, PAPER, 10W, 8OH
Request a Quote Datasheet
Description
TWEETER, 54.8MM, PAPER, 10W, 8OH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CTW-5424-108SE-ND - DigiKey
Thief River Falls, MN, United States
TWEETER, 54.8MM, PAPER, 10W, 8OH

TWEETER, 54.8MM, PAPER, 10W, 8OH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CTW-5424-108SE-ND
Product Name Speakers
Resonance Frequency 1300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details