Same Sky Speakers CMSM-2313-18

Description
23MM, 1W, 8OHM, 325HZ
Request a Quote Datasheet
Description
23MM, 1W, 8OHM, 325HZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMSM-2313-18-ND - DigiKey
Thief River Falls, MN, United States
23MM, 1W, 8OHM, 325HZ

23MM, 1W, 8OHM, 325HZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMSM-2313-18-ND
Product Name Speakers
Resonance Frequency 325 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details