Same Sky Speakers CMS-4052-0550SP

Description
SPEAKER, 40 MM, 5.2 MM DEEP, ALU
Request a Quote Datasheet
Description
SPEAKER, 40 MM, 5.2 MM DEEP, ALU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-4052-0550SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 40 MM, 5.2 MM DEEP, ALU

SPEAKER, 40 MM, 5.2 MM DEEP, ALU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-4052-0550SP-ND
Product Name Speakers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details