Same Sky Speakers CMS-3652-28L200

Description
SPEAKER, 36MM ROUND, 5.2MM DEEP,
Request a Quote Datasheet
Description
SPEAKER, 36MM ROUND, 5.2MM DEEP,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-3652-28L200-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 36MM ROUND, 5.2MM DEEP,

SPEAKER, 36MM ROUND, 5.2MM DEEP,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-3652-28L200-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details