Same Sky Speakers CMS-3495-0550S

Description
SPEAKER, 34.5 X 9.5MM DEEP, PEN,
Request a Quote Datasheet
Description
SPEAKER, 34.5 X 9.5MM DEEP, PEN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-3495-0550S-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 34.5 X 9.5MM DEEP, PEN,

SPEAKER, 34.5 X 9.5MM DEEP, PEN,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-3495-0550S-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details