Challenge Electronics Piezo Speakers CES26P23H13-80U

Description
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.
Datasheet
Description
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Speakers - CES26P23H13-80U - Challenge Electronics
Deer Park, NY, USA
Piezo Speakers
CES26P23H13-80U
Piezo Speakers CES26P23H13-80U
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.

Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES26P23H13-80U
Product Name Piezo Speakers
SPL 100 dB
Frequency Response 800 to 10000 Hz
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - PMT-30N18AL04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 250 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details