Same Sky Speakers CMS-34348N

Description
8 Ohms General Purpose Speaker 3W 304Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 3W 304Hz ~ 10kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3845-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3845-ND
Speakers 102-3845-ND
8 Ohms General Purpose Speaker 3W 304Hz ~ 10kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 3W 304Hz ~ 10kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3845-ND
Product Name Speakers
Resonance Frequency 380 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 526905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 11.14 inch (283 mm)
View Details
Speakers - 2603-CS25-02P95-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details