Same Sky Speakers CMS-323116-38SP

Description
SPEAKER, 32.7 X 31.7 MM, 16.45 M
Request a Quote Datasheet
Description
SPEAKER, 32.7 X 31.7 MM, 16.45 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-323116-38SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 32.7 X 31.7 MM, 16.45 M

SPEAKER, 32.7 X 31.7 MM, 16.45 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-323116-38SP-ND
Product Name Speakers
Resonance Frequency 230 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details