Same Sky Speakers CMS-305-158SP-67

Description
8 Ohms General Purpose Speaker 1.5W 440Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 440Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-305-158SP-67-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1.5W 440Hz ~ 10kHz Top Round

8 Ohms General Purpose Speaker 1.5W 440Hz ~ 10kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-305-158SP-67-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
Home Audio, In-Wall Speaker - HSi 485 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details