Challenge Electronics Speakers CS19-02W100-03-1

Description
SPEAKER 8OHM 2W 105DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 2W 105DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS19-02W100-03-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 2W 105DB

SPEAKER 8OHM 2W 105DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS19-02W100-03-1-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 3643256 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 36 ohms
Sensitivity 121 dB
Size 0.25 inch (6 mm)
View Details