Same Sky Speakers CMS-30205-158L120-67

Description
8 Ohms General Purpose Speaker 1.5W 720Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 720Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-30205-158L120-67-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1.5W 720Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 1.5W 720Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-30205-158L120-67-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details