Same Sky Speakers CMS-29958F

Description
8 Ohms General Purpose Speaker 100mW 520Hz ~ 4kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 100mW 520Hz ~ 4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3854-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3854-ND
Speakers 102-3854-ND
8 Ohms General Purpose Speaker 100mW 520Hz ~ 4kHz Top Round

8 Ohms General Purpose Speaker 100mW 520Hz ~ 4kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3854-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Speakers - 2603-CAC40-02W90-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 900 Hz
Weight 14.50 g (0.51 oz)
View Details