Same Sky Speakers CMS-28528N-L152

Description
8 Ohms General Purpose Speaker 2W 600Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 600Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3841-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3841-ND
Speakers 102-3841-ND
8 Ohms General Purpose Speaker 2W 600Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 2W 600Hz ~ 20kHz Top Round

Buy Now Datasheet
Miniature Speakers - 2596233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596233
Miniature Speakers 2596233
Same Sky CMS-28528N-L152

Same Sky CMS-28528N-L152

Supplier's Site
Miniature Speakers - 2596232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596232
Miniature Speakers 2596232
Same Sky CMS-28528N-L152

Same Sky CMS-28528N-L152

Supplier's Site
Miniature Speakers - 2596233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596233P
Miniature Speakers 2596233P
Same Sky CMS-28528N-L152

Same Sky CMS-28528N-L152

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Speakers Speakers
Product Number 102-3841-ND 2596233
Product Name Speakers Miniature Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details