Same Sky Speakers CMS-28468N

Description
8 Ohms General Purpose Speaker 500mW 480Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 480Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3853-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3853-ND
Speakers 102-3853-ND
8 Ohms General Purpose Speaker 500mW 480Hz ~ 6kHz Top Round

8 Ohms General Purpose Speaker 500mW 480Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3853-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
Oval Speakers - CES400S080CB08PCN550SUR - Challenge Electronics
Specs
SPL 84 dB
Nominal Power 1.5 watts
Maximum Power 3 watts
View Details