Same Sky Speakers CMS-2278-34SP

Description
SPEAKER, 22 MM, 7.8 MM DEEP, PU+
Request a Quote Datasheet
Description
SPEAKER, 22 MM, 7.8 MM DEEP, PU+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CMS-2278-34SP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 22 MM, 7.8 MM DEEP, PU+

SPEAKER, 22 MM, 7.8 MM DEEP, PU+

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CMS-2278-34SP-ND
Product Name Speakers
Resonance Frequency 380 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details